MSI GF615M-P33, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, 8 GB, 1.5 V, 0, 1, 0+1, 5
MSI GF615M-P33. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4. Maximum internal memory: 8 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 0+1, 5. Maximum graphics card memory: 256 MB. Networking features: Realtek RTL8211CL - Ethernet, Fast Ethernet, Gigabit Ethernet