MSI logo

MSI Gaming GE73 8RF-627 Raider RGB Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 FreeDOS Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16882
Info modified on:
27 Jan 2025, 08:13:55
Short summary description MSI Gaming GE73 8RF-627 Raider RGB Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 FreeDOS Black:

MSI Gaming GE73 8RF-627 Raider RGB, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description MSI Gaming GE73 8RF-627 Raider RGB Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1070 FreeDOS Black:

MSI Gaming GE73 8RF-627 Raider RGB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.