Moulinex logo

Moulinex OX4858 39 L 2000 W Black Grill

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
494741
Info modified on:
09 Feb 2025, 18:05:46
Short summary description Moulinex OX4858 39 L 2000 W Black Grill:

Moulinex OX4858, 39 L, Black, Freestanding, Rotary, 1000 W, 0 - 240 °C

Long summary description Moulinex OX4858 39 L 2000 W Black Grill:

Moulinex OX4858. Oven net capacity: 39 L, Product colour: Black, Appliance placement: Freestanding. Oven power: 2000 W. Width: 564 mm, Depth: 403 mm, Height: 364 mm. Package width: 433 mm, Package depth: 612 mm, Package height: 425 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.