Motorola logo

Motorola moto g8 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4000 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63332
Info modified on:
09 Jan 2025, 10:26:06
Short summary description Motorola moto g8 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4000 mAh White:

Motorola moto g8, 16,3 cm (6.4"), 4 GB, 64 GB, 16 MP, Android 10, White

Long summary description Motorola moto g8 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 4000 mAh White:

Motorola moto g8. Display diagonal: 16,3 cm (6.4"), Display resolution: 1560 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: White. Weight: 188,3 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.