L.O.L. Surprise! OMG Collector 2020 Asst, Fashion doll, Female, 4 yr(s), Boy/Girl, Multicolour
L.O.L. Surprise! OMG Collector 2020 Asst. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Boy/Girl. Battery type: AA. Material: Plastic, Product colour: Multicolour