MEDION MD 18085, Stick vacuum, Bagless, Grey, 0,65 L, Plastic, Dry
MEDION MD 18085. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Grey. Cleaning type: Dry, Vacuum air filtering: EPA, Dirt separating method: Cyclonic. Power source: Battery, Motor power: 120 W, Battery technology: Lithium-Ion (Li-Ion). Width: 230 mm, Depth: 110 mm, Height: 1250 mm. Vacuum brushes included: Motorized brush