MEDION logo

MEDION Life E64126 (MD 80122) Black 2.1 channels 60 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32980
Info modified on:
14 Mar 2024, 19:32:29
Short summary description MEDION Life E64126 (MD 80122) Black 2.1 channels 60 W:

MEDION Life E64126 (MD 80122), 2.1 channels, 60 W, 30 W, Wireless, 30 W, Black

Long summary description MEDION Life E64126 (MD 80122) Black 2.1 channels 60 W:

MEDION Life E64126 (MD 80122). Audio output channels: 2.1 channels, RMS rated power: 60 W. Soundbar speaker RMS power: 30 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 30 W. Product colour: Black, Recommended usage: Home theatre. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.