MEDION logo

MEDION MD16044 0,5 L Tabletop blender 300 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49115
Info modified on:
14 Mar 2024, 19:44:13
Short summary description MEDION MD16044 0,5 L Tabletop blender 300 W Black, Stainless steel:

MEDION MD16044, Tabletop blender, 0,5 L, Ice crushing, 0,8 m, 300 W, Black, Stainless steel

Long summary description MEDION MD16044 0,5 L Tabletop blender 300 W Black, Stainless steel:

MEDION MD16044. Type: Tabletop blender, Product colour: Black, Stainless steel, Cord length: 0,8 m. Bowl capacity: 0,5 L, Jug capacity: 0,5 L. Blending bowl material: Plastic, Housing material: Plastic, Stainless steel, Blade material: Stainless steel. Power: 300 W. Width: 130 mm, Depth: 90 mm, Height: 390 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.