MEDION logo

MEDION Akoya PC P5375 F Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,13 TB HDD,SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Midi Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62908
Info modified on:
02 Oct 2024, 09:30:53
Short summary description MEDION Akoya PC P5375 F Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,13 TB HDD,SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Midi Tower Black:

MEDION Akoya PC P5375 F, 3,4 GHz, Intel® Core™ i7, 16 GB, 2,13 TB, DVD±RW, Windows 8.1

Long summary description MEDION Akoya PC P5375 F Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2,13 TB HDD,SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Midi Tower Black:

MEDION Akoya PC P5375 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD,SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.