MEDION logo

MEDION AKOYA S6214T Intel® Pentium® N3540 Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 564 GB HDD+Flash Windows 8.1 Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67171
Info modified on:
02 Sept 2024, 23:10:06
Short summary description MEDION AKOYA S6214T Intel® Pentium® N3540 Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 564 GB HDD+Flash Windows 8.1 Gold:

MEDION AKOYA S6214T, Intel® Pentium®, 2,16 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 564 GB

Long summary description MEDION AKOYA S6214T Intel® Pentium® N3540 Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 564 GB HDD+Flash Windows 8.1 Gold:

MEDION AKOYA S6214T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 564 GB, Storage media: HDD+Flash. Operating system installed: Windows 8.1. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.