MEDION logo

MEDION AKOYA P5332 E Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57234
Info modified on:
30 Sept 2024, 16:23:10
Short summary description MEDION AKOYA P5332 E Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium PC Black:

MEDION AKOYA P5332 E, 3,4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description MEDION AKOYA P5332 E Intel® Core™ i7 i7-2600 16 GB DDR3-SDRAM 2 TB NVIDIA® GeForce® GTX 560 Windows 7 Home Premium PC Black:

MEDION AKOYA P5332 E. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTX 560. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.