Logitech logo

Logitech R-20 speaker set 24 W Black 2.1 channels 12 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62180
Info modified on:
07 May 2019, 16:17:36
Short summary description Logitech R-20 speaker set 24 W Black 2.1 channels 12 W:

Logitech R-20, 2.1 channels, 24 W, Black, 10%, 70 dB, 12 W

Long summary description Logitech R-20 speaker set 24 W Black 2.1 channels 12 W:

Logitech R-20. Audio output channels: 2.1 channels, RMS rated power: 24 W, Product colour: Black. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 70 dB. Satellite speakers RMS power: 12 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 10 W, Subwoofer impedance: 4 Ω, Subwoofer driver diameter (imperial): 10,2 cm (4"). Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.