Logitech logo

Logitech 980-001348 speaker set 40 W Universal Graphite 2.1 channels 10 W Bluetooth

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
430919
Info modified on:
10 May 2025, 05:48:56
Short summary description Logitech 980-001348 speaker set 40 W Universal Graphite 2.1 channels 10 W Bluetooth:

Logitech 980-001348, 2.1 channels, 40 W, Universal, Graphite, 80 W, Wireless

Long summary description Logitech 980-001348 speaker set 40 W Universal Graphite 2.1 channels 10 W Bluetooth:

Logitech 980-001348. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Satellite speakers RMS power: 10 W, Satellite speaker dimensions (WxDxH): 93 x 85 x 199 mm, Satellite speaker weight: 389,6 g. Subwoofer RMS power: 20 W, Subwoofer dimensions (WxDxH): 234 x 180 x 240 mm, Subwoofer weight: 2,45 kg. Power source: AC, Plug type: Type C. Cables included: AUX

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.