Logitech logo

Logitech Cordless 2.4 GHz Presenter wireless presenter Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85841
Info modified on:
24 Jan 2022, 14:59:38
End of life date:
31 Mar 2019
Short summary description Logitech Cordless 2.4 GHz Presenter wireless presenter Black:

Logitech Cordless 2.4 GHz Presenter, 15 m, Black

Long summary description Logitech Cordless 2.4 GHz Presenter wireless presenter Black:

Logitech Cordless 2.4 GHz Presenter. Frequency band: 2.4 GHz, Wireless range: 15 m. Product colour: Black. Battery type: AAA. Compatible operating systems: Microsoft Windows 98SE, 2000, Me, XP. Package width: 68 mm, Package depth: 172 mm, Package height: 214 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.