Logitech 920-008224, Full-size (100%), Wireless, RF Wireless + Bluetooth, QWERTY, Black, Mouse included
Logitech 920-008224. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY. Wrist rest. Recommended usage: Universal. Product colour: Black. Mouse included