Logitech K410, Full-size (100%), Wireless, RF Wireless, Black
Logitech K410. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product colour: Black