Logitech K750, Full-size (100%), Wireless, RF Wireless, AZERTY, White
Logitech K750. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: AZERTY, Recommended usage: Office. Product colour: White