Logitech logo

Logitech 920-002495 keyboard Universal USB Arabic Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112069
Info modified on:
05 Mar 2025, 11:09:58
Short summary description Logitech 920-002495 keyboard Universal USB Arabic Black:

Logitech 920-002495, Full-size (100%), Wired, USB, Black

Long summary description Logitech 920-002495 keyboard Universal USB Arabic Black:

Logitech 920-002495. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,5 m. Recommended usage: Universal. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.