Logitech RX250, Ambidextrous, Optical, USB Type-A + PS/2, 1000 DPI, Black
Logitech RX250. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black