Linksys logo

Linksys WRT54GH wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48625
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WRT54GH wireless router Fast Ethernet:

Linksys WRT54GH, 802.11g, Ethernet LAN

Long summary description Linksys WRT54GH wireless router Fast Ethernet:

Linksys WRT54GH. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g, Modulation: BPSK, CCK, OFDM, QPSK. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: PPTP, L2TP, PPPoE. LED indicators: LAN, Link, Power, WAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.