LG WD-10700MDS, Front-load, 7 kg, B, 1000 RPM, Stainless steel
LG WD-10700MDS. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: Stainless steel. Width: 600 mm, Depth: 550 mm, Height: 842 mm