LG logo

LG WD-80483TP washing machine Front-load 7 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158956
Info modified on:
27 Mar 2023, 12:33:01
Short summary description LG WD-80483TP washing machine Front-load 7 kg 800 RPM White:

LG WD-80483TP, Front-load, 7 kg, 800 RPM, White

Long summary description LG WD-80483TP washing machine Front-load 7 kg 800 RPM White:

LG WD-80483TP. Loading type: Front-load. Drum capacity: 7 kg. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.