LG logo

LG S09AF.UH0 air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100361
Info modified on:
19 May 2018, 02:03:08
Short summary description LG S09AF.UH0 air conditioner Air conditioner outdoor unit:

LG S09AF.UH0, Air conditioner outdoor unit, Cooling, Heating, 4.03, 4.10, 3700 W, 4100 W, 620 W

Long summary description LG S09AF.UH0 air conditioner Air conditioner outdoor unit:

LG S09AF.UH0. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Heating energy efficiency (COP, W/W): 4.03, 4.10. Power consumption (cooling) (max): 620 W, Power consumption (heating) (max): 780 W, Annual energy consumption: 310 kWh. Indoor unit type: Wall-mountable. Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 717 x 230 x 483 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.