LG logo

LG MCD23 CD player HiFi CD player Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42454
Info modified on:
12 Oct 2023, 10:19:10
Short summary description LG MCD23 CD player HiFi CD player Black, Silver:

LG MCD23, 4,7 kg, Black, Silver, HiFi CD player

Long summary description LG MCD23 CD player HiFi CD player Black, Silver:

LG MCD23. Signal-to-Noise Ratio (SNR): 60 dB, Total Harmonic Distortion (THD): 10%, Audio formats supported: MP3, WMA. RMS rated power: 25 W. FM band range: 87,5 - 108 MHz, AM band range: 522 - 1620 kHz, Supported radio bands: AM, FM. Device type: HiFi CD player, Product colour: Black, Silver. Volume control: Rotary

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.