LG logo

LG K22 15,8 cm (6.2") Dual SIM Android 10 4G Mini-USB B 2 GB 32 GB 3000 mAh Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22707
Info modified on:
30 Jan 2025, 09:55:59
Short summary description LG K22 15,8 cm (6.2") Dual SIM Android 10 4G Mini-USB B 2 GB 32 GB 3000 mAh Titanium:

LG K22 , 15,8 cm (6.2"), 2 GB, 32 GB, 13 MP, Android 10, Titanium

Long summary description LG K22 15,8 cm (6.2") Dual SIM Android 10 4G Mini-USB B 2 GB 32 GB 3000 mAh Titanium:

LG K22 . Display diagonal: 15,8 cm (6.2"), Display resolution: 1520 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 215. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 3000 mAh. Product colour: Titanium. Weight: 169 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.