LG LH-WH760IA, DVD recorder, DVD-RAM, 5.1 channels, 700 W, 100 W, 4 Ω
LG LH-WH760IA. Optical disc player type: DVD recorder, Disc types supported: DVD-RAM. Audio output channels: 5.1 channels, RMS rated power: 700 W. Center speaker RMS power: 100 W, Center speaker impedance: 4 Ω. Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω