LG logo

LG K7 X210 12,7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84436
Info modified on:
27 Feb 2024, 14:01:01
Short summary description LG K7 X210 12,7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black:

LG K7 X210, 12,7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.1, Black

Long summary description LG K7 X210 12,7 cm (5") Single SIM Android 5.1 3G Micro-USB 1 GB 8 GB 2125 mAh Black:

LG K7 X210. Display diagonal: 12,7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6580M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2125 mAh. Product colour: Black. Weight: 158,8 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.