LG logo

LG X Cam K580 13,2 cm (5.2") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2520 mAh Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95078
Info modified on:
27 Feb 2024, 13:58:31
Short summary description LG X Cam K580 13,2 cm (5.2") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2520 mAh Gold:

LG X Cam K580, 13,2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0, Gold

Long summary description LG X Cam K580 13,2 cm (5.2") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 2520 mAh Gold:

LG X Cam K580. Display diagonal: 13,2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,14 GHz, Processor family: MediaTek, Processor model: MT6753. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2520 mAh. Product colour: Gold. Weight: 118 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.