LG logo

LG NEXUS 5X 16GB 13,2 cm (5.2") Single SIM Android 6.0 4G 2 GB 2700 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45856
Info modified on:
27 Feb 2024, 14:03:45
Short summary description LG NEXUS 5X 16GB 13,2 cm (5.2") Single SIM Android 6.0 4G 2 GB 2700 mAh White:

LG NEXUS 5X 16GB, 13,2 cm (5.2"), 2 GB, 16 GB, 12,3 MP, Android 6.0, White

Long summary description LG NEXUS 5X 16GB 13,2 cm (5.2") Single SIM Android 6.0 4G 2 GB 2700 mAh White:

LG NEXUS 5X 16GB. Display diagonal: 13,2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 808. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12,3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 2700 mAh. Product colour: White. Weight: 136 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.