LG logo

LG Optimus L3 II E430 8,13 cm (3.2") Single SIM Android 4.1 3G 0,5 GB 4 GB 1540 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38911
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus L3 II E430 8,13 cm (3.2") Single SIM Android 4.1 3G 0,5 GB 4 GB 1540 mAh Black:

LG Optimus L3 II E430, 8,13 cm (3.2"), 0,5 GB, 4 GB, 3 MP, Android 4.1, Black

Long summary description LG Optimus L3 II E430 8,13 cm (3.2") Single SIM Android 4.1 3G 0,5 GB 4 GB 1540 mAh Black:

LG Optimus L3 II E430. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 320 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MSM 7225A. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1540 mAh. Product colour: Black. Weight: 106,4 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.