LG logo

LG Optimus L9 P768 11,9 cm (4.7") Android 4.0 3G 4 GB 2150 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39954
Info modified on:
01 Nov 2022, 09:08:39
Short summary description LG Optimus L9 P768 11,9 cm (4.7") Android 4.0 3G 4 GB 2150 mAh White:

LG Optimus L9 P768, 11,9 cm (4.7"), 960 x 540 pixels, 4 GB, 8 MP, Android 4.0, White

Long summary description LG Optimus L9 P768 11,9 cm (4.7") Android 4.0 3G 4 GB 2150 mAh White:

LG Optimus L9 P768. Display diagonal: 11,9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz, Processor family: Intel Atom®, Processor model: OMAP4430. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.0. Battery capacity: 2150 mAh. Product colour: White. Weight: 125 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.