LG logo

LG LCD Monitor L225WS 22" Silver computer monitor 55,9 cm (22") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178177
Info modified on:
22 Aug 2022, 16:25:55
Short summary description LG LCD Monitor L225WS 22" Silver computer monitor 55,9 cm (22") 1680 x 1050 pixels:

LG LCD Monitor L225WS 22" Silver, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description LG LCD Monitor L225WS 22" Silver computer monitor 55,9 cm (22") 1680 x 1050 pixels:

LG LCD Monitor L225WS 22" Silver. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.