LG L1942PM, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms
LG L1942PM. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s)