LG H1057P68N01, 100 W, 10000 lm, 50000 h
LG H1057P68N01. Bulb power: 100 W, Luminous flux: 10000 lm, Bulb lifetime: 50000 h, Colour temperature: 5700 K, Beam angle (max): 68°, Color Rendering Index (CRI): 80, Power factor: 0,9