LG logo

LG GW-P227HSQA side-by-side refrigerator Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21936
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GW-P227HSQA side-by-side refrigerator Silver:

LG GW-P227HSQA, Silver, 538 L, 365 L, 173 L, 894 mm, 753 mm

Long summary description LG GW-P227HSQA side-by-side refrigerator Silver:

LG GW-P227HSQA. Product colour: Silver. Total gross capacity: 538 L. Fridge gross capacity: 365 L. Freezer gross capacity: 173 L. Width: 894 mm, Depth: 753 mm, Height: 1753 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.