LG GSP325PVCV, Freestanding, American door, Grey, Platinum, Touch, Tempered glass, 507 L
LG GSP325PVCV. Appliance placement: Freestanding, Product design: American door, Product colour: Grey, Platinum. Total net capacity: 507 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 345 L. Freezer net capacity: 162 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 445 kWh