LG logo

LG GSA-H58N DVD Writer optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42419
Info modified on:
04 Apr 2019, 08:28:16
Short summary description LG GSA-H58N DVD Writer optical disc drive Internal:

LG GSA-H58N DVD Writer, 2 MB, 48x, 20x, 48x, 32x, 20x

Long summary description LG GSA-H58N DVD Writer optical disc drive Internal:

LG GSA-H58N DVD Writer. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 48x. CD read speed: 48x, CD-RW read speed: 48x, CD-ROM read speed: 48x. DVD drive average random access time: 175 ms, CD-ROM drive average random access time: 120 ms. Dimensions (WxDxH): 148 x 42 x 17 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.