LG GP50NB40, Black, Tray, Laptop, DVD Super Multi DL, USB 2.0, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW
LG GP50NB40. Product colour: Black, Disc loading type: Tray. Purpose: Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms