LG logo

LG GBF548NSDZB Freestanding 440 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79779
Info modified on:
27 May 2024, 12:00:27
Short summary description LG GBF548NSDZB Freestanding 440 L Stainless steel:

LG GBF548NSDZB, 440 L, No Frost (fridge), SN-T, 41 dB, 15 kg/24h, Stainless steel

Long summary description LG GBF548NSDZB Freestanding 440 L Stainless steel:

LG GBF548NSDZB. Total net capacity: 440 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 321 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 119 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Annual energy consumption: 292 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.