LG logo

LG GBB71PZEFN fridge-freezer Freestanding 341 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62007
Info modified on:
27 May 2024, 14:54:17
Short summary description LG GBB71PZEFN fridge-freezer Freestanding 341 L D Stainless steel:

LG GBB71PZEFN, 341 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description LG GBB71PZEFN fridge-freezer Freestanding 341 L D Stainless steel:

LG GBB71PZEFN. Total net capacity: 341 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 190 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 184 kWh. Product colour: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.