LG logo

LG F4V1112WTSA washing machine Front-load 12 kg 1400 RPM Stainless steel, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62795
Info modified on:
25 Feb 2025, 13:45:38
Short summary description LG F4V1112WTSA washing machine Front-load 12 kg 1400 RPM Stainless steel, White:

LG F4V1112WTSA, Front-load, 12 kg, A, 70 dB, 1400 RPM, A

Long summary description LG F4V1112WTSA washing machine Front-load 12 kg 1400 RPM Stainless steel, White:

LG F4V1112WTSA. Loading type: Front-load. Drum capacity: 12 kg, Spin-drying class: A, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Product colour: Stainless steel, White. Width: 600 mm, Depth: 615 mm, Height: 850 mm. Energy efficiency class: A

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.