LG logo

LG F4J6TG1W washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98992
Info modified on:
14 Mar 2024, 18:45:15
Short summary description LG F4J6TG1W washer dryer Freestanding Front-load White:

LG F4J6TG1W, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description LG F4J6TG1W washer dryer Freestanding Front-load White:

LG F4J6TG1W. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Depth: 560 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.