LG logo

LG F1403YD washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40055
Info modified on:
02 Mar 2021, 09:46:48
Short summary description LG F1403YD washer dryer Freestanding Front-load White:

LG F1403YD, Front-load, Freestanding, White, Left, LED, 4 kg

Long summary description LG F1403YD washer dryer Freestanding Front-load White:

LG F1403YD. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 170°. Water consumption washing & drying per cycle: 90 L, Energy consumption washing per cycle: 1,53 kWh. Depth: 640 mm, Width: 600 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.