LG logo

LG F1403TDS5 washing machine Front-load 8 kg 1400 RPM Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74772
Info modified on:
06 Oct 2023, 15:50:44
Short summary description LG F1403TDS5 washing machine Front-load 8 kg 1400 RPM Silver:

LG F1403TDS5, Front-load, 8 kg, A, 69 dB, 1400 RPM, Silver

Long summary description LG F1403TDS5 washing machine Front-load 8 kg 1400 RPM Silver:

LG F1403TDS5. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product colour: Silver. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.