LG logo

LG DH6220S home cinema system 5.1 channels 850 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29066
Info modified on:
03 Jun 2018, 04:42:46
Short summary description LG DH6220S home cinema system 5.1 channels 850 W Black:

LG DH6220S, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, DIVX, MPEG2, NTSC, PAL

Long summary description LG DH6220S home cinema system 5.1 channels 850 W Black:

LG DH6220S. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: DIVX, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital. Supported radio bands: FM, RDS features: PLL. Front speakers RMS power: 282 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.