LG logo

LG DH18NS50 optical disc drive Internal DVD-ROM Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37637
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG DH18NS50 optical disc drive Internal DVD-ROM Black:

LG DH18NS50, Black, Horizontal, Desktop, DVD-ROM, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW

Long summary description LG DH18NS50 optical disc drive Internal DVD-ROM Black:

LG DH18NS50. Product colour: Black, Mounting: Horizontal. Purpose: Desktop, Optical drive type: DVD-ROM, Interface: Serial ATA. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms. Windows operating systems supported: Windows 7 Home Basic, Windows 8, Windows 8.1, Windows Vista Business, Windows XP Home

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.