LG logo

LG CC09AWR air conditioner Air conditioner indoor unit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83632
Info modified on:
31 Oct 2018, 17:33:55
Short summary description LG CC09AWR air conditioner Air conditioner indoor unit:

LG CC09AWR, Air conditioner indoor unit, Cooling, Heating, Rotary, 650 W, 870 W, 3600 W

Long summary description LG CC09AWR air conditioner Air conditioner indoor unit:

LG CC09AWR. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Compressor type: Rotary. Power consumption (cooling) (max): 650 W, Power consumption (heating) (max): 870 W, Power consumption (typical): 3600 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 33 dB, Indoor unit weight: 10 kg. Outdoor unit noise level: 48 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 540 x 770 x 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.