LG logo

LG BH08LS20 optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47112
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH08LS20 optical disc drive Internal Black:

LG BH08LS20, Black, 4 MB, 80 mm, 22,16 MB/s, 100000 h, 16x

Long summary description LG BH08LS20 optical disc drive Internal Black:

LG BH08LS20. Product colour: Black. Drive device, buffer size: 4 MB, Optical disc diameter: 80 mm, DVD-ROM transfer rate (sustained mode): 22,16 MB/s. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.