LG 86UP8050PSB, 2,18 m (86"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
LG 86UP8050PSB. Display diagonal: 2,18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black