LG 75UM7570PUB, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
LG 75UM7570PUB. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black, Silver